ITW Chemtronics Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-50L - 50 ft Length - 0.1 in Diameter 10-50L

Description
The Chemtronics Chem-Wik #10 blue rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.1 in Comes packaged with 50 ft of material.
Datasheet
Description
The Chemtronics Chem-Wik #10 blue rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.1 in Comes packaged with 50 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-50L - 50 ft Length - 0.1 in Diameter - 10-50L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-50L - 50 ft Length - 0.1 in Diameter
10-50L
Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-50L - 50 ft Length - 0.1 in Diameter 10-50L
The Chemtronics Chem-Wik #10 blue rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.1 in Comes packaged with 50 ft of material.

The Chemtronics Chem-Wik #10 blue rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.1 in Comes packaged with 50 ft of material.

Buy Now
Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics - 98F6616 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics
98F6616
Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics 98F6616
BRAID, DESOLDERING, ROSIN, 50FT; Braid Material:Copper; Width:2.5mm; Length:50ft; Product Range:-; Braid Colour:Blue; Roll Length:50ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 50FT; Braid Material:Copper; Width:2.5mm; Length:50ft; Product Range:-; Braid Colour:Blue; Roll Length:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 10-50L 98F6616
Product Name Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-50L - 50 ft Length - 0.1 in Diameter Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 4094699 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 600 - EFD Induction a.s.
Specs
Process Capability Welding
View Details