ITW Chemtronics Solder Wicks 50-3-100

Description
Rosin Desolder Braid 30m x 2.03mm
Request a Quote Datasheet
Description
Rosin Desolder Braid 30m x 2.03mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 7622676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
7622676
Solder Wicks 7622676
Rosin Desolder Braid 30m x 2.03mm

Rosin Desolder Braid 30m x 2.03mm

Supplier's Site
Desoldering Braid, 30.5M X 2Mm, Copper; Braid Material Chemtronics - 72C3836 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 30.5M X 2Mm, Copper; Braid Material Chemtronics
72C3836
Desoldering Braid, 30.5M X 2Mm, Copper; Braid Material Chemtronics 72C3836
DESOLDERING BRAID, 30.5M X 2MM, COPPER; Braid Material:Copper; Width:2mm; Length:30.5m; Product Range:Soder-Wick Series RoHS Compliant: NA

DESOLDERING BRAID, 30.5M X 2MM, COPPER; Braid Material:Copper; Width:2mm; Length:30.5m; Product Range:Soder-Wick Series RoHS Compliant: NA

Supplier's Site Datasheet
Chemtronics Soder-Wick #50 Green Rosin Flux Core Desoldering Wick or Braid 50-3-100 - 100 ft Length - 0.08 in Diameter - 50-3-100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #50 Green Rosin Flux Core Desoldering Wick or Braid 50-3-100 - 100 ft Length - 0.08 in Diameter
50-3-100
Chemtronics Soder-Wick #50 Green Rosin Flux Core Desoldering Wick or Braid 50-3-100 - 100 ft Length - 0.08 in Diameter 50-3-100
The Chemtronics Soder-Wick #50 green rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 100 ft of material.

The Chemtronics Soder-Wick #50 green rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 100 ft of material.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7622676 72C3836 50-3-100
Product Name Solder Wicks Desoldering Braid, 30.5M X 2Mm, Copper; Braid Material Chemtronics Chemtronics Soder-Wick #50 Green Rosin Flux Core Desoldering Wick or Braid 50-3-100 - 100 ft Length - 0.08 in Diameter
Process Capability Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122204 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Type Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details