Techspray, an ITW Company Desoldering Braid, 1.5M X 1.9Mm, Copper; Braid Material Techspray 1816-5F

Description
DESOLDERING BRAID, 1.5M X 1.9MM, COPPER; Braid Material:Flux Coated Copper; Width:1.9mm; Length:1.5m; Product Range:- RoHS Compliant: Yes
Description
DESOLDERING BRAID, 1.5M X 1.9MM, COPPER; Braid Material:Flux Coated Copper; Width:1.9mm; Length:1.5m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.5M X 1.9Mm, Copper; Braid Material Techspray - 96C6381 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M X 1.9Mm, Copper; Braid Material Techspray
96C6381
Desoldering Braid, 1.5M X 1.9Mm, Copper; Braid Material Techspray 96C6381
DESOLDERING BRAID, 1.5M X 1.9MM, COPPER; Braid Material:Flux Coated Copper; Width:1.9mm; Length:1.5m; Product Range:- RoHS Compliant: Yes

DESOLDERING BRAID, 1.5M X 1.9MM, COPPER; Braid Material:Flux Coated Copper; Width:1.9mm; Length:1.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site
Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-5F - 5 ft Length - 0.075 in Diameter - 1816-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-5F - 5 ft Length - 0.075 in Diameter
1816-5F
Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-5F - 5 ft Length - 0.075 in Diameter 1816-5F
The Techspray #3 green no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 5 ft of material.

The Techspray #3 green no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96C6381 1816-5F
Product Name Desoldering Braid, 1.5M X 1.9Mm, Copper; Braid Material Techspray Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-5F - 5 ft Length - 0.075 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024533 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Desoldering Nozzles - 7621424 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
4 suppliers
Generator 35 kHz - AGM35-900P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details