ITW Chemtronics Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-50L - 50 ft Length - 0.05 in Diameter 5-50L

Description
The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 50 ft of material.
Datasheet
Description
The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 50 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-50L - 50 ft Length - 0.05 in Diameter - 5-50L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-50L - 50 ft Length - 0.05 in Diameter
5-50L
Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-50L - 50 ft Length - 0.05 in Diameter 5-50L
The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 50 ft of material.

The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 50 ft of material.

Buy Now
Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics - 93F6334 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics
93F6334
Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics 93F6334
BRAID, DESOLDERING, ROSIN, 50FT; Braid Material:Copper; Width:1.3mm; Length:50ft; Product Range:-; Braid Colour:Yellow; Roll Length:50ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 50FT; Braid Material:Copper; Width:1.3mm; Length:50ft; Product Range:-; Braid Colour:Yellow; Roll Length:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5-50L 93F6334
Product Name Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-50L - 50 ft Length - 0.05 in Diameter Braid, Desoldering, Rosin, 50Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Desoldering & Reworking Tools - 1849016 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details