Techspray, an ITW Company Unfluxed Desoldering Braid; Braid Material Techspray 1832-5F

Description
UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:5ft; Product Range:Techspray 183; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Roll Length:5ft RoHS Compliant: NA
Datasheet
Description
UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:5ft; Product Range:Techspray 183; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Roll Length:5ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unfluxed Desoldering Braid; Braid Material Techspray - 24C9586 - Newark, An Avnet Company
Chicago, IL, United States
Unfluxed Desoldering Braid; Braid Material Techspray
24C9586
Unfluxed Desoldering Braid; Braid Material Techspray 24C9586
UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:5ft; Product Range:Techspray 183; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Roll Length:5ft RoHS Compliant: NA

UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:5ft; Product Range:Techspray 183; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Roll Length:5ft RoHS Compliant: NA

Supplier's Site Datasheet
Techspray #3 Green Unfluxed Desoldering Wick or Braid 1832-5F - 5 ft Length - 0.075 in Diameter - 1832-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #3 Green Unfluxed Desoldering Wick or Braid 1832-5F - 5 ft Length - 0.075 in Diameter
1832-5F
Techspray #3 Green Unfluxed Desoldering Wick or Braid 1832-5F - 5 ft Length - 0.075 in Diameter 1832-5F
The Techspray #3 green unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 5 ft of material.

The Techspray #3 green unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 24C9586 1832-5F
Product Name Unfluxed Desoldering Braid; Braid Material Techspray Techspray #3 Green Unfluxed Desoldering Wick or Braid 1832-5F - 5 ft Length - 0.075 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
Peak Power 0.0650 kwatts
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Generator 20 kHz - AGM20-3000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details