Techspray, an ITW Company Unfluxed Desoldering Braid; Braid Material Techspray 1833-10F

Description
UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:Techspray 183; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Roll Length:10ft RoHS Compliant: NA
Datasheet
Description
UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:Techspray 183; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Roll Length:10ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unfluxed Desoldering Braid; Braid Material Techspray - 73C6302 - Newark, An Avnet Company
Chicago, IL, United States
Unfluxed Desoldering Braid; Braid Material Techspray
73C6302
Unfluxed Desoldering Braid; Braid Material Techspray 73C6302
UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:Techspray 183; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Roll Length:10ft RoHS Compliant: NA

UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:Techspray 183; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Roll Length:10ft RoHS Compliant: NA

Supplier's Site Datasheet
Techspray #4 Blue Unfluxed Desoldering Wick or Braid 1833-10F - 10 ft Length - 0.098 in Diameter - 1833-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #4 Blue Unfluxed Desoldering Wick or Braid 1833-10F - 10 ft Length - 0.098 in Diameter
1833-10F
Techspray #4 Blue Unfluxed Desoldering Wick or Braid 1833-10F - 10 ft Length - 0.098 in Diameter 1833-10F
The Techspray #4 blue unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 10 ft of material.

The Techspray #4 blue unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 73C6302 1833-10F
Product Name Unfluxed Desoldering Braid; Braid Material Techspray Techspray #4 Blue Unfluxed Desoldering Wick or Braid 1833-10F - 10 ft Length - 0.098 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2024512 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details