Chemtronics 40-4-5 De-Soldering Braid
BRAID, DESOLDERING, 1.5M, 2.8MM, ; Braid Material:Copper; Width:2.8mm; Length:1.5m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:2.8mm RoHS Compliant: Yes
BRAID, DESOLDERING, LEAD FREE SD, 5FT; Braid Material:Copper; Width:2.8mm; Length:5ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Roll Length:5ft RoHS Compliant: Yes
The Chemtronics Soder-Wick #40 blue no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 5 ft of material.
| RS Components, Ltd. | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5086324 | 23M8950 | 40-4-5 |
| Product Name | Solder Wicks | Braid, Desoldering, 1.5M, 2.8Mm, ; Braid Material Chemtronics | Chemtronics Soder-Wick #40 Blue No Clean Flux Core Desoldering Wick or Braid 40-4-5 - 5 ft Length - 0.11 in Diameter |
| Process Capability | Soldering Stations, Irons & Accessories | Desoldering | Soldering Stations, Irons & Accessories |