Techspray, an ITW Company Desoldering Braid (Wick); Braid Material Techspray 1821-5F

Description
DESOLDERING BRAID (WICK); Braid Material:Copper; Width:1.4mm; Length:5ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Features:Fast wicking action & solder removal; ESD-Safe; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID (WICK); Braid Material:Copper; Width:1.4mm; Length:5ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Features:Fast wicking action & solder removal; ESD-Safe; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid (Wick); Braid Material Techspray - 49M0732 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid (Wick); Braid Material Techspray
49M0732
Desoldering Braid (Wick); Braid Material Techspray 49M0732
DESOLDERING BRAID (WICK); Braid Material:Copper; Width:1.4mm; Length:5ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Features:Fast wicking action & solder removal; ESD-Safe; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

DESOLDERING BRAID (WICK); Braid Material:Copper; Width:1.4mm; Length:5ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Features:Fast wicking action & solder removal; ESD-Safe; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray #2 Yellow No Clean Flux Coating Desoldering Braid 1821-5F - 5 ft Length - 0.055 in Diameter - No Clean Flux Core - 1821-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #2 Yellow No Clean Flux Coating Desoldering Braid 1821-5F - 5 ft Length - 0.055 in Diameter - No Clean Flux Core
1821-5F
Techspray #2 Yellow No Clean Flux Coating Desoldering Braid 1821-5F - 5 ft Length - 0.055 in Diameter - No Clean Flux Core 1821-5F
The Techspray #2 yellow no clean flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.

The Techspray #2 yellow no clean flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 49M0732 1821-5F
Product Name Desoldering Braid (Wick); Braid Material Techspray Techspray #2 Yellow No Clean Flux Coating Desoldering Braid 1821-5F - 5 ft Length - 0.055 in Diameter - No Clean Flux Core
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 631082 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Tools -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Process Capability Welding (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics Assembly
View Details