ITW Chemtronics Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics 10-25L

Description
BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:2.5mm; Length:25ft; Product Range:-; Braid Colour:Blue; Roll Length:25ft RoHS Compliant: Yes
Datasheet
Description
BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:2.5mm; Length:25ft; Product Range:-; Braid Colour:Blue; Roll Length:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics - 93F6333 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics
93F6333
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics 93F6333
BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:2.5mm; Length:25ft; Product Range:-; Braid Colour:Blue; Roll Length:25ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:2.5mm; Length:25ft; Product Range:-; Braid Colour:Blue; Roll Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-25L - 25 ft Length - 0.1 in Diameter - 10-25L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-25L - 25 ft Length - 0.1 in Diameter
10-25L
Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-25L - 25 ft Length - 0.1 in Diameter 10-25L
The Chemtronics Chem-Wik #10 blue rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.1 in Comes packaged with 25 ft of material.

The Chemtronics Chem-Wik #10 blue rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.1 in Comes packaged with 25 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 93F6333 10-25L
Product Name Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-25L - 25 ft Length - 0.1 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Irons - 631078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Plastic Extrusion Welding Gun - STARGUN R - SB 20 - Ritmo America, LLC
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Plastic Welding Process; Plastic Extrusion; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
IGBT Module Type Inverter DC MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details