Techspray, an ITW Company Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-5F - 5 ft Length - 0.055 in Diameter - Rosin Flux Core 1809-5F

Description
The Techspray Pro Wick #2 yellow rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.
Datasheet
Description
The Techspray Pro Wick #2 yellow rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-5F - 5 ft Length - 0.055 in Diameter - Rosin Flux Core - 1809-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-5F - 5 ft Length - 0.055 in Diameter - Rosin Flux Core
1809-5F
Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-5F - 5 ft Length - 0.055 in Diameter - Rosin Flux Core 1809-5F
The Techspray Pro Wick #2 yellow rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.

The Techspray Pro Wick #2 yellow rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.

Buy Now
Desoldering Braid; Braid Material Techspray - 69K7663 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
69K7663
Desoldering Braid; Braid Material Techspray 69K7663
DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:5ft; Product Range:Techspray 180; Braid Colour:Yellow; Braid Size:#2; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:5ft RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:5ft; Product Range:Techspray 180; Braid Colour:Yellow; Braid Size:#2; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1809-5F 69K7663
Product Name Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-5F - 5 ft Length - 0.055 in Diameter - Rosin Flux Core Desoldering Braid; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1047662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering, Desoldering, Rework Products - 5358-934025-TE-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - AGM35-600P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details