ITW Chemtronics Solder Wicks 40-2-5

Description
Lead free desoldering wick,1.5mmx1.5m
Request a Quote Datasheet
Description
Lead free desoldering wick,1.5mmx1.5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 5086425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
5086425
Solder Wicks 5086425
Lead free desoldering wick,1.5mmx1.5m

Lead free desoldering wick,1.5mmx1.5m

Supplier's Site
Braid, Desoldering, Lead Free Sd, 5Ft; Braid Material Chemtronics - 29K6130 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Lead Free Sd, 5Ft; Braid Material Chemtronics
29K6130
Braid, Desoldering, Lead Free Sd, 5Ft; Braid Material Chemtronics 29K6130
BRAID, DESOLDERING, LEAD FREE SD, 5FT; Braid Material:Copper; Width:1.5mm; Length:5ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Roll Length:5ft RoHS Compliant: Yes

BRAID, DESOLDERING, LEAD FREE SD, 5FT; Braid Material:Copper; Width:1.5mm; Length:5ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet
Braid, Desoldering, 1.524M, 1.5Mm; Braid Material Chemtronics - 23M8946 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, 1.524M, 1.5Mm; Braid Material Chemtronics
23M8946
Braid, Desoldering, 1.524M, 1.5Mm; Braid Material Chemtronics 23M8946
BRAID, DESOLDERING, 1.524M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:1.5m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.5mm RoHS Compliant: Yes

BRAID, DESOLDERING, 1.524M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:1.5m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Soder-Wick #40 Yellow No Clean Flux Core Desoldering Wick or Braid 40-2-5 - 5 ft Length - 0.06 in Diameter - 40-2-5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #40 Yellow No Clean Flux Core Desoldering Wick or Braid 40-2-5 - 5 ft Length - 0.06 in Diameter
40-2-5
Chemtronics Soder-Wick #40 Yellow No Clean Flux Core Desoldering Wick or Braid 40-2-5 - 5 ft Length - 0.06 in Diameter 40-2-5
The Chemtronics Soder-Wick #40 yellow no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick #40 yellow no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5086425 29K6130 40-2-5
Product Name Solder Wicks Braid, Desoldering, Lead Free Sd, 5Ft; Braid Material Chemtronics Chemtronics Soder-Wick #40 Yellow No Clean Flux Core Desoldering Wick or Braid 40-2-5 - 5 ft Length - 0.06 in Diameter
Process Capability Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094699 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6CNB4505-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 20 kHz - AGM20-2000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details