Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1823-5F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:5ft; Product Range:Techspray 182; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:5ft; Product Range:Techspray 182; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 68K7293 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
68K7293
Desoldering Braid; Braid Material Techspray 68K7293
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:5ft; Product Range:Techspray 182; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:5ft; Product Range:Techspray 182; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray #4 Blue No Clean Flux Coating Desoldering Braid 1823-5F - 5 ft Length - 0.098 in Diameter - No Clean Flux Core - 1823-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #4 Blue No Clean Flux Coating Desoldering Braid 1823-5F - 5 ft Length - 0.098 in Diameter - No Clean Flux Core
1823-5F
Techspray #4 Blue No Clean Flux Coating Desoldering Braid 1823-5F - 5 ft Length - 0.098 in Diameter - No Clean Flux Core 1823-5F
The Techspray #4 blue no clean flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 5 ft of material.

The Techspray #4 blue no clean flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 68K7293 1823-5F
Product Name Desoldering Braid; Braid Material Techspray Techspray #4 Blue No Clean Flux Coating Desoldering Braid 1823-5F - 5 ft Length - 0.098 in Diameter - No Clean Flux Core
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 200 amps
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco Gantry/Bridge Systems - Gullco Gantry/Bridge Systems - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details