ITW Chemtronics Solder Wicks 60-3-10

Description
No Clean SD Desolder Braid 3m x 2.03mm
Request a Quote Datasheet
Description
No Clean SD Desolder Braid 3m x 2.03mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 7622691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
7622691
Solder Wicks 7622691
No Clean SD Desolder Braid 3m x 2.03mm

No Clean SD Desolder Braid 3m x 2.03mm

Supplier's Site
Chemtronics Soder-Wick #3 Green No Clean Flux Coating Desoldering Braid 60-3-10 - 10 ft Length - 0.08 in Diameter - No Clean Flux Core - 60-3-10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #3 Green No Clean Flux Coating Desoldering Braid 60-3-10 - 10 ft Length - 0.08 in Diameter - No Clean Flux Core
60-3-10
Chemtronics Soder-Wick #3 Green No Clean Flux Coating Desoldering Braid 60-3-10 - 10 ft Length - 0.08 in Diameter - No Clean Flux Core 60-3-10
The Chemtronics Soder-Wick #3 green no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 10 ft of material.

The Chemtronics Soder-Wick #3 green no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 10 ft of material.

Buy Now
Braid, Desoldering, No Clean Sd, 10Ft; Braid Material Chemtronics - 95F6253 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, No Clean Sd, 10Ft; Braid Material Chemtronics
95F6253
Braid, Desoldering, No Clean Sd, 10Ft; Braid Material Chemtronics 95F6253
BRAID, DESOLDERING, NO CLEAN SD, 10FT; Braid Material:Oxygen Free Copper; Width:2.03mm; Length:10ft; Product Range:-; Braid Colour:Green; Braid Size:#3; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean RoHS Compliant: Yes

BRAID, DESOLDERING, NO CLEAN SD, 10FT; Braid Material:Oxygen Free Copper; Width:2.03mm; Length:10ft; Product Range:-; Braid Colour:Green; Braid Size:#3; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean RoHS Compliant: Yes

Supplier's Site Datasheet
Desoldering Braid, 1.9Mm, 3.0M; Braid Material Chemtronics - 15J7962 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.9Mm, 3.0M; Braid Material Chemtronics
15J7962
Desoldering Braid, 1.9Mm, 3.0M; Braid Material Chemtronics 15J7962
DESOLDERING BRAID, 1.9MM, 3.0M; Braid Material:Oxygen Free Copper; Width:2.03mm; Length:3.048m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.9mm RoHS Compliant: Yes

DESOLDERING BRAID, 1.9MM, 3.0M; Braid Material:Oxygen Free Copper; Width:2.03mm; Length:3.048m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7622691 60-3-10 95F6253
Product Name Solder Wicks Chemtronics Soder-Wick #3 Green No Clean Flux Coating Desoldering Braid 60-3-10 - 10 ft Length - 0.08 in Diameter - No Clean Flux Core Braid, Desoldering, No Clean Sd, 10Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631931 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Single Output Desolder System with Venturi Workstand - MFR-1150 - Metcal
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
3 suppliers
Generator 20 kHz - ADG20-3000P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details