Chemtronics 60-4-10 De-Soldering Braid
The Chemtronics Soder-Wick #4 blue no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 10 ft of material.
BRAID, DESOLDERING, NO CLEAN SD, 10FT; Braid Material:Oxygen Free Copper; Width:2.79mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean RoHS Compliant: Yes
| RS Components, Ltd. | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 7622694 | 60-4-10 | 95F6254 |
| Product Name | Solder Wicks | Chemtronics Soder-Wick #4 Blue No Clean Flux Coating Desoldering Braid 60-4-10 - 10 ft Length - 0.11 in Diameter - No Clean Flux Core | Braid, Desoldering, No Clean Sd, 10Ft; Braid Material Chemtronics |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories | Desoldering |