Techspray, an ITW Company Desoldering Braid, 7.6M, 1Unit/case; Braid Material Techspray 1810-25F

Description
DESOLDERING BRAID, 7.6M, 1UNIT/CASE; Braid Material:Flux Coated Copper; Width:1.9mm; Length:7.6m; Product Range:Techspray 181 RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 7.6M, 1UNIT/CASE; Braid Material:Flux Coated Copper; Width:1.9mm; Length:7.6m; Product Range:Techspray 181 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 7.6M, 1Unit/case; Braid Material Techspray - 96C6354 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 7.6M, 1Unit/case; Braid Material Techspray
96C6354
Desoldering Braid, 7.6M, 1Unit/case; Braid Material Techspray 96C6354
DESOLDERING BRAID, 7.6M, 1UNIT/CASE; Braid Material:Flux Coated Copper; Width:1.9mm; Length:7.6m; Product Range:Techspray 181 RoHS Compliant: Yes

DESOLDERING BRAID, 7.6M, 1UNIT/CASE; Braid Material:Flux Coated Copper; Width:1.9mm; Length:7.6m; Product Range:Techspray 181 RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1810-25F - 25 ft Length - 0.075 in Diameter - 1810-25F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1810-25F - 25 ft Length - 0.075 in Diameter
1810-25F
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1810-25F - 25 ft Length - 0.075 in Diameter 1810-25F
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 25 ft of material.

The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 25 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96C6354 1810-25F
Product Name Desoldering Braid, 7.6M, 1Unit/case; Braid Material Techspray Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1810-25F - 25 ft Length - 0.075 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719534 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details