ITW Chemtronics Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics 50-4-100

Description
BRAID, DESOLDERING, ROSIN, 100FT; Braid Material:Copper; Width:2.8mm; Length:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BRAID, DESOLDERING, ROSIN, 100FT; Braid Material:Copper; Width:2.8mm; Length:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics - 91B7503 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics
91B7503
Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics 91B7503
BRAID, DESOLDERING, ROSIN, 100FT; Braid Material:Copper; Width:2.8mm; Length:100ft; Product Range:- RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 100FT; Braid Material:Copper; Width:2.8mm; Length:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Soder-Wick #50 Blue Rosin Flux Core Desoldering Wick or Braid 50-4-100 - 100 ft Length - 0.11 in Diameter - 50-4-100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #50 Blue Rosin Flux Core Desoldering Wick or Braid 50-4-100 - 100 ft Length - 0.11 in Diameter
50-4-100
Chemtronics Soder-Wick #50 Blue Rosin Flux Core Desoldering Wick or Braid 50-4-100 - 100 ft Length - 0.11 in Diameter 50-4-100
The Chemtronics Soder-Wick #50 blue rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 100 ft of material.

The Chemtronics Soder-Wick #50 blue rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 100 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 91B7503 50-4-100
Product Name Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics Chemtronics Soder-Wick #50 Blue Rosin Flux Core Desoldering Wick or Braid 50-4-100 - 100 ft Length - 0.11 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
Output Current 200 amps
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
High-Output Solid-State Welder - Weldac 250 - EFD Induction a.s.
Specs
Process Capability Welding
View Details
Spot Welding Robotic End Effector - KUKA ready2_spot - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
Material Capability High Strength Steel, Aluminum and more
View Details