Techspray, an ITW Company Desoldering Braid, 30.5M, 1Unit/case; Braid Material Techspray 1810-100F

Description
DESOLDERING BRAID, 30.5M, 1UNIT/CASE; Braid Material:Flux Coated Copper; Width:1.9mm; Length:30.5m; Product Range:Techspray 181 RoHS Compliant: Yes
Description
DESOLDERING BRAID, 30.5M, 1UNIT/CASE; Braid Material:Flux Coated Copper; Width:1.9mm; Length:30.5m; Product Range:Techspray 181 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 30.5M, 1Unit/case; Braid Material Techspray - 96C6353 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 30.5M, 1Unit/case; Braid Material Techspray
96C6353
Desoldering Braid, 30.5M, 1Unit/case; Braid Material Techspray 96C6353
DESOLDERING BRAID, 30.5M, 1UNIT/CASE; Braid Material:Flux Coated Copper; Width:1.9mm; Length:30.5m; Product Range:Techspray 181 RoHS Compliant: Yes

DESOLDERING BRAID, 30.5M, 1UNIT/CASE; Braid Material:Flux Coated Copper; Width:1.9mm; Length:30.5m; Product Range:Techspray 181 RoHS Compliant: Yes

Supplier's Site
Braid, Pro-Wick Desoldering, 100Ft Rohs Compliant Techspray - 25AK8057 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Pro-Wick Desoldering, 100Ft Rohs Compliant Techspray
25AK8057
Braid, Pro-Wick Desoldering, 100Ft Rohs Compliant Techspray 25AK8057
BRAID, PRO-WICK DESOLDERING, 100FT ROHS COMPLIANT: NA

BRAID, PRO-WICK DESOLDERING, 100FT ROHS COMPLIANT: NA

Supplier's Site
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1810-100F - 100 ft Length - 0.075 in Diameter - 1810-100F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1810-100F - 100 ft Length - 0.075 in Diameter
1810-100F
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1810-100F - 100 ft Length - 0.075 in Diameter 1810-100F
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.

The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96C6353 1810-100F
Product Name Desoldering Braid, 30.5M, 1Unit/case; Braid Material Techspray Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1810-100F - 100 ft Length - 0.075 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024523 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty Cutting Tip - 1-101-0 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Cutting Tip
Process Capability Cutting / Gouging Equipment; Welding
Thickness Capability Cuts up to 1/2"
View Details
Air/Water Cooled Torches - TXH - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding
Maximum Duty Cycle 35 to 1 %
View Details