Techspray, an ITW Company Techspray #2 Yellow Unfluxed Desoldering Wick or Braid 1831-10F - 10 ft Length - 0.055 in Diameter 1831-10F

Description
The Techspray #2 yellow unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.
Description
The Techspray #2 yellow unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.

Suppliers

Company
Product
Description
Supplier Links
Techspray #2 Yellow Unfluxed Desoldering Wick or Braid 1831-10F - 10 ft Length - 0.055 in Diameter - 1831-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #2 Yellow Unfluxed Desoldering Wick or Braid 1831-10F - 10 ft Length - 0.055 in Diameter
1831-10F
Techspray #2 Yellow Unfluxed Desoldering Wick or Braid 1831-10F - 10 ft Length - 0.055 in Diameter 1831-10F
The Techspray #2 yellow unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.

The Techspray #2 yellow unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.

Buy Now
Unfluxed Desoldering Braid; Braid Material Techspray - 96C6431 - Newark, An Avnet Company
Chicago, IL, United States
Unfluxed Desoldering Braid; Braid Material Techspray
96C6431
Unfluxed Desoldering Braid; Braid Material Techspray 96C6431
UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:10ft; Product Range:Techspray 183; Braid Colour:Yellow; Braid Size:#2; Features:On ESD-Safe Antistatic Bobbin; Roll Length:10ft RoHS Compliant: NA

UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:10ft; Product Range:Techspray 183; Braid Colour:Yellow; Braid Size:#2; Features:On ESD-Safe Antistatic Bobbin; Roll Length:10ft RoHS Compliant: NA

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1831-10F 96C6431
Product Name Techspray #2 Yellow Unfluxed Desoldering Wick or Braid 1831-10F - 10 ft Length - 0.055 in Diameter Unfluxed Desoldering Braid; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Spot Welding Robotic End Effector - KUKA ready2_spot - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
Material Capability High Strength Steel, Aluminum and more
View Details
LOCTITE TTC-LF 32 (Known as Multicore TTC-LF Lead-Free Tip Tinner) - 8799568396289 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details