ITW Chemtronics Chemtronics Soder-Wick #50 Yellow Rosin Flux Core Desoldering Wick or Braid 50-2-25 - 25 ft Length - 0.06 in Diameter 50-2-25

Description
The Chemtronics Soder-Wick #50 yellow rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 25 ft of material.
Datasheet
Description
The Chemtronics Soder-Wick #50 yellow rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 25 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Soder-Wick #50 Yellow Rosin Flux Core Desoldering Wick or Braid 50-2-25 - 25 ft Length - 0.06 in Diameter - 50-2-25 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #50 Yellow Rosin Flux Core Desoldering Wick or Braid 50-2-25 - 25 ft Length - 0.06 in Diameter
50-2-25
Chemtronics Soder-Wick #50 Yellow Rosin Flux Core Desoldering Wick or Braid 50-2-25 - 25 ft Length - 0.06 in Diameter 50-2-25
The Chemtronics Soder-Wick #50 yellow rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 25 ft of material.

The Chemtronics Soder-Wick #50 yellow rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 25 ft of material.

Buy Now
Braid, Desoldering, Rosin, 7.5M; Braid Material Chemtronics - 07C8533 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 7.5M; Braid Material Chemtronics
07C8533
Braid, Desoldering, Rosin, 7.5M; Braid Material Chemtronics 07C8533
BRAID, DESOLDERING, ROSIN, 7.5M; Braid Material:Copper; Width:1.5mm; Length:7.5m; Product Range:- RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 7.5M; Braid Material:Copper; Width:1.5mm; Length:7.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 50-2-25 07C8533
Product Name Chemtronics Soder-Wick #50 Yellow Rosin Flux Core Desoldering Wick or Braid 50-2-25 - 25 ft Length - 0.06 in Diameter Braid, Desoldering, Rosin, 7.5M; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Welders - 100086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 160 amps
View Details
Stick (SMAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel
View Details
High Frequency Inverter Power Supply - HF2 - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Brazing; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details