Techspray, an ITW Company Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-25F - 25 ft Length - 0.075 in Diameter 1803-25F

Description
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 25 ft of material.
Datasheet
Description
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 25 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-25F - 25 ft Length - 0.075 in Diameter - 1803-25F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-25F - 25 ft Length - 0.075 in Diameter
1803-25F
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-25F - 25 ft Length - 0.075 in Diameter 1803-25F
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 25 ft of material.

The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 25 ft of material.

Buy Now
Desoldering Braid; Braid Material Techspray - 26C0733 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
26C0733
Desoldering Braid; Braid Material Techspray 26C0733
DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:25ft; Product Range:Techspray 180 RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:25ft; Product Range:Techspray 180 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1803-25F 26C0733
Product Name Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-25F - 25 ft Length - 0.075 in Diameter Desoldering Braid; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631930 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
Mosfet Type Inverter DC TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details