ITW Chemtronics Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-25L - 25 ft Length - 0.03 in Diameter 2-25L

Description
The Chemtronics Chem-Wik #2 gray rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 25 ft of material.
Datasheet
Description
The Chemtronics Chem-Wik #2 gray rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 25 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-25L - 25 ft Length - 0.03 in Diameter - 2-25L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-25L - 25 ft Length - 0.03 in Diameter
2-25L
Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-25L - 25 ft Length - 0.03 in Diameter 2-25L
The Chemtronics Chem-Wik #2 gray rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 25 ft of material.

The Chemtronics Chem-Wik #2 gray rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 25 ft of material.

Buy Now
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics - 93F6337 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics
93F6337
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics 93F6337
BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:0.8mm; Length:25ft; Product Range:-; Braid Colour:White; Flux Type:Rosin; For Use With:Heat sensitive electronic components; Roll Length:25ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:0.8mm; Length:25ft; Product Range:-; Braid Colour:White; Flux Type:Rosin; For Use With:Heat sensitive electronic components; Roll Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2-25L 93F6337
Product Name Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-25L - 25 ft Length - 0.03 in Diameter Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024545 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Metcal APR Rework Station APR-5000-XL - METCAL APR-5000-XL - R. S. Hughes Company, Inc.
Specs
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Generator 20 kHz - ADG20-3000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details