Techspray, an ITW Company Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1804-100F - 100 ft Length - 0.098 in Diameter 1804-100F

Description
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.
Datasheet
Description
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1804-100F - 100 ft Length - 0.098 in Diameter - 1804-100F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1804-100F - 100 ft Length - 0.098 in Diameter
1804-100F
Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1804-100F - 100 ft Length - 0.098 in Diameter 1804-100F
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.

The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.

Buy Now
Desolder Braid; Braid Material Techspray - 23C7757 - Newark, An Avnet Company
Chicago, IL, United States
Desolder Braid; Braid Material Techspray
23C7757
Desolder Braid; Braid Material Techspray 23C7757
DESOLDER BRAID; Braid Material:Copper; Width:2.5mm; Length:100ft; Product Range:Techspray 180 RoHS Compliant: Yes

DESOLDER BRAID; Braid Material:Copper; Width:2.5mm; Length:100ft; Product Range:Techspray 180 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1804-100F 23C7757
Product Name Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1804-100F - 100 ft Length - 0.098 in Diameter Desolder Braid; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 3630351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details