ITW Chemtronics Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics 40-3-10

Description
BRAID, DESOLDERING, LEAD FREE SD, 10FT; Braid Material:Copper; Width:2mm; Length:10ft; Product Range:-; Braid Colour:Green; Braid Size:#3; Roll Length:10ft RoHS Compliant: Yes
Datasheet
Description
BRAID, DESOLDERING, LEAD FREE SD, 10FT; Braid Material:Copper; Width:2mm; Length:10ft; Product Range:-; Braid Colour:Green; Braid Size:#3; Roll Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics - 29K6131 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics
29K6131
Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics 29K6131
BRAID, DESOLDERING, LEAD FREE SD, 10FT; Braid Material:Copper; Width:2mm; Length:10ft; Product Range:-; Braid Colour:Green; Braid Size:#3; Roll Length:10ft RoHS Compliant: Yes

BRAID, DESOLDERING, LEAD FREE SD, 10FT; Braid Material:Copper; Width:2mm; Length:10ft; Product Range:-; Braid Colour:Green; Braid Size:#3; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Braid, Desoldering, 3.048M, 2Mm; Braid Material Chemtronics - 23M8947 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, 3.048M, 2Mm; Braid Material Chemtronics
23M8947
Braid, Desoldering, 3.048M, 2Mm; Braid Material Chemtronics 23M8947
BRAID, DESOLDERING, 3.048M, 2MM; Braid Material:Copper; Width:2mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:2mm RoHS Compliant: Yes

BRAID, DESOLDERING, 3.048M, 2MM; Braid Material:Copper; Width:2mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Soder-Wick #40 Green No Clean Flux Core Desoldering Wick or Braid 40-3-10 - 10 ft Length - 0.08 in Diameter - 40-3-10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #40 Green No Clean Flux Core Desoldering Wick or Braid 40-3-10 - 10 ft Length - 0.08 in Diameter
40-3-10
Chemtronics Soder-Wick #40 Green No Clean Flux Core Desoldering Wick or Braid 40-3-10 - 10 ft Length - 0.08 in Diameter 40-3-10
The Chemtronics Soder-Wick #40 green no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 10 ft of material.

The Chemtronics Soder-Wick #40 green no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 29K6131 40-3-10
Product Name Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics Chemtronics Soder-Wick #40 Green No Clean Flux Core Desoldering Wick or Braid 40-3-10 - 10 ft Length - 0.08 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 2024533 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details