DESOLDERING BRAID, 25FT X 2.5MM, COPPER; Braid Material:Flux Coated Copper; Width:2.5mm; Length:25ft; Product Range:No-Clean Series RoHS Compliant: Yes
The Techspray #4 blue no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 25 ft of material.
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 96C6414 | 1823-25F |
| Product Name | Desoldering Braid, 25Ft X 2.5Mm, Copper; Braid Material Techspray | Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1823-25F - 25 ft Length - 0.098 in Diameter |
| Process Capability | Desoldering | Soldering Stations, Irons & Accessories |