ITW Chemtronics Solder Wicks 60-6-5

Description
No clean desolder braid,1.5m L x 5.6mm W
Request a Quote Datasheet
Description
No clean desolder braid,1.5m L x 5.6mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 3143302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
3143302
Solder Wicks 3143302
No clean desolder braid,1.5m L x 5.6mm W

No clean desolder braid,1.5m L x 5.6mm W

Supplier's Site
Chemtronics Soder-Wick #60 Red No Clean Flux Core Desoldering Wick or Braid 60-6-5 - 5 ft Length - 0.21 in Diameter - 60-6-5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #60 Red No Clean Flux Core Desoldering Wick or Braid 60-6-5 - 5 ft Length - 0.21 in Diameter
60-6-5
Chemtronics Soder-Wick #60 Red No Clean Flux Core Desoldering Wick or Braid 60-6-5 - 5 ft Length - 0.21 in Diameter 60-6-5
The Chemtronics Soder-Wick #60 red no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.21 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick #60 red no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.21 in Comes packaged with 5 ft of material.

Buy Now
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics - 95F6250 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics
95F6250
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics 95F6250
BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:5.3mm; Length:5ft; Product Range:-; Braid Colour:Red; Braid Size:#6; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:5.3mm; Length:5ft; Product Range:-; Braid Colour:Red; Braid Size:#6; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 3143302 60-6-5 95F6250
Product Name Solder Wicks Chemtronics Soder-Wick #60 Red No Clean Flux Core Desoldering Wick or Braid 60-6-5 - 5 ft Length - 0.21 in Diameter Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094712 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Spot Welding Robotic End Effector - KUKA ready2_spot - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
Material Capability High Strength Steel, Aluminum and more
View Details
LOCTITE NC-BB WICK (Known as Multicore NC-BB No Clean desoldering wick) - 8802588557313 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details