Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1817-10F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:1817 Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:1817 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 05H7504 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
05H7504
Desoldering Braid; Braid Material Techspray 05H7504
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:1817 Series RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:1817 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1817-10F - 10 ft Length - 0.098 in Diameter - 1817-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1817-10F - 10 ft Length - 0.098 in Diameter
1817-10F
Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1817-10F - 10 ft Length - 0.098 in Diameter 1817-10F
The Techspray #4 blue no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 10 ft of material.

The Techspray #4 blue no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 05H7504 1817-10F
Product Name Desoldering Braid; Braid Material Techspray Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1817-10F - 10 ft Length - 0.098 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631933 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Automatic Rotary Weld System - Automatic Rotary Weld System - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Friction Welder (Inertia / Rotary); Welding
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details