Techspray, an ITW Company Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-100F - 100 ft Length - 0.098 in Diameter 1811-100F

Description
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.
Datasheet
Description
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-100F - 100 ft Length - 0.098 in Diameter - 1811-100F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-100F - 100 ft Length - 0.098 in Diameter
1811-100F
Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-100F - 100 ft Length - 0.098 in Diameter 1811-100F
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.

The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.

Buy Now
Pro Wick Blue #4 Braid As; Braid Material Techspray - 96C6357 - Newark, An Avnet Company
Chicago, IL, United States
Pro Wick Blue #4 Braid As; Braid Material Techspray
96C6357
Pro Wick Blue #4 Braid As; Braid Material Techspray 96C6357
PRO WICK BLUE #4 BRAID - AS; Braid Material:Copper; Width:-; Length:100ft; Product Range:Techspray 181 RoHS Compliant: Yes

PRO WICK BLUE #4 BRAID - AS; Braid Material:Copper; Width:-; Length:100ft; Product Range:Techspray 181 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1811-100F 96C6357
Product Name Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-100F - 100 ft Length - 0.098 in Diameter Pro Wick Blue #4 Braid As; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115162 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details