Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1810-10F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:10ft; Product Range:Techspray 181; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:10ft; Product Range:Techspray 181; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 68K7289 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
68K7289
Desoldering Braid; Braid Material Techspray 68K7289
DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:10ft; Product Range:Techspray 181; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:10ft; Product Range:Techspray 181; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Braid, Pro-Wick Desoldering, 10Ft Rohs Compliant Techspray - 25AK8056 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Pro-Wick Desoldering, 10Ft Rohs Compliant Techspray
25AK8056
Braid, Pro-Wick Desoldering, 10Ft Rohs Compliant Techspray 25AK8056
BRAID, PRO-WICK DESOLDERING, 10FT ROHS COMPLIANT: NA

BRAID, PRO-WICK DESOLDERING, 10FT ROHS COMPLIANT: NA

Supplier's Site
Techspray Pro Wick #3 Green Rosin Flux Coating Desoldering Braid 1810-10F - 10 ft Length - 0.075 in Diameter - Rosin Flux Core - 1810-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #3 Green Rosin Flux Coating Desoldering Braid 1810-10F - 10 ft Length - 0.075 in Diameter - Rosin Flux Core
1810-10F
Techspray Pro Wick #3 Green Rosin Flux Coating Desoldering Braid 1810-10F - 10 ft Length - 0.075 in Diameter - Rosin Flux Core 1810-10F
The Techspray Pro Wick #3 green rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 10 ft of material.

The Techspray Pro Wick #3 green rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 68K7289 1810-10F
Product Name Desoldering Braid; Braid Material Techspray Techspray Pro Wick #3 Green Rosin Flux Coating Desoldering Braid 1810-10F - 10 ft Length - 0.075 in Diameter - Rosin Flux Core
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 122200 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Tools -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Process Capability Welding (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Friction Welder (Inertia / Rotary); Plastic Welding Process; Spin Welder; Welding
Material Capability Thermoplastic Parts
View Details