ITW Chemtronics Chemtronics Soder-Wick #50 Brown Rosin Flux Core Desoldering Wick or Braid 50-5-25 - 25 ft Length - 0.145 in Diameter 50-5-25

Description
The Chemtronics Soder-Wick #50 brown rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.145 in Comes packaged with 25 ft of material.
Datasheet
Description
The Chemtronics Soder-Wick #50 brown rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.145 in Comes packaged with 25 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Soder-Wick #50 Brown Rosin Flux Core Desoldering Wick or Braid 50-5-25 - 25 ft Length - 0.145 in Diameter - 50-5-25 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #50 Brown Rosin Flux Core Desoldering Wick or Braid 50-5-25 - 25 ft Length - 0.145 in Diameter
50-5-25
Chemtronics Soder-Wick #50 Brown Rosin Flux Core Desoldering Wick or Braid 50-5-25 - 25 ft Length - 0.145 in Diameter 50-5-25
The Chemtronics Soder-Wick #50 brown rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.145 in Comes packaged with 25 ft of material.

The Chemtronics Soder-Wick #50 brown rosin flux core desoldering wick or braid is another quality product from Chemtronics. Braid diameter is 0.145 in Comes packaged with 25 ft of material.

Buy Now
Braid, Desoldering, Rosin, 7.5M; Braid Material Chemtronics - 25C5847 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 7.5M; Braid Material Chemtronics
25C5847
Braid, Desoldering, Rosin, 7.5M; Braid Material Chemtronics 25C5847
BRAID, DESOLDERING, ROSIN, 7.5M; Braid Material:Copper; Width:3.7mm; Length:7.5m; Product Range:- RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 7.5M; Braid Material:Copper; Width:3.7mm; Length:7.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 50-5-25 25C5847
Product Name Chemtronics Soder-Wick #50 Brown Rosin Flux Core Desoldering Wick or Braid 50-5-25 - 25 ft Length - 0.145 in Diameter Braid, Desoldering, Rosin, 7.5M; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Oxy-Fuel Torches -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Gun / Iron
Process Capability Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding
Thickness Capability Up to 24 in
View Details
Machine-Mountable Portable Weld Monitor - MM-370A - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
View Details