ITW Chemtronics Solder Wicks 60-1-10

Description
No Clean SD Desolder Braid 3m x 0.76mm
Request a Quote Datasheet
Description
No Clean SD Desolder Braid 3m x 0.76mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 7622688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
7622688
Solder Wicks 7622688
No Clean SD Desolder Braid 3m x 0.76mm

No Clean SD Desolder Braid 3m x 0.76mm

Supplier's Site
Desoldering Braid, 0.9Mm, 3.0M; Braid Material Chemtronics - 15J7923 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.9Mm, 3.0M; Braid Material Chemtronics
15J7923
Desoldering Braid, 0.9Mm, 3.0M; Braid Material Chemtronics 15J7923
DESOLDERING BRAID, 0.9MM, 3.0M; Braid Material:Oxygen Free Copper; Width:0.9mm; Length:3.048m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:0.9mm RoHS Compliant: Yes

DESOLDERING BRAID, 0.9MM, 3.0M; Braid Material:Oxygen Free Copper; Width:0.9mm; Length:3.048m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Braid, Desoldering, No Clean Sd, 10Ft; Braid Material Chemtronics - 95F6251 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, No Clean Sd, 10Ft; Braid Material Chemtronics
95F6251
Braid, Desoldering, No Clean Sd, 10Ft; Braid Material Chemtronics 95F6251
BRAID, DESOLDERING, NO CLEAN SD, 10FT; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:10ft; Product Range:-; Braid Colour:White; Braid Size:#1; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean RoHS Compliant: Yes

BRAID, DESOLDERING, NO CLEAN SD, 10FT; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:10ft; Product Range:-; Braid Colour:White; Braid Size:#1; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Soder-Wick #60 White No Clean Flux Core Desoldering Wick or Braid 60-1-10 - 10 ft Length - 0.03 in Diameter - 60-1-10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #60 White No Clean Flux Core Desoldering Wick or Braid 60-1-10 - 10 ft Length - 0.03 in Diameter
60-1-10
Chemtronics Soder-Wick #60 White No Clean Flux Core Desoldering Wick or Braid 60-1-10 - 10 ft Length - 0.03 in Diameter 60-1-10
The Chemtronics Soder-Wick #60 white no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 10 ft of material.

The Chemtronics Soder-Wick #60 white no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7622688 15J7923 60-1-10
Product Name Solder Wicks Desoldering Braid, 0.9Mm, 3.0M; Braid Material Chemtronics Chemtronics Soder-Wick #60 White No Clean Flux Core Desoldering Wick or Braid 60-1-10 - 10 ft Length - 0.03 in Diameter
Process Capability Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024528 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Plastic Welding Hand Tools - WELDING PEN R Hot Air Tool (230 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
LOCTITE TTC-LF 32 (Known as Multicore TTC-LF Lead-Free Tip Tinner) - 8799568396289 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details