Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1805-5F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 180 RoHS Compliant: Yes
Description
DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 180 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 96C6338 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
96C6338
Desoldering Braid; Braid Material Techspray 96C6338
DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 180 RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 180 RoHS Compliant: Yes

Supplier's Site
Techspray Pro Wick #5 Brown Rosin Flux Core Desoldering Wick or Braid 1805-5F - 5 ft Length - 0.13 in Diameter - 1805-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #5 Brown Rosin Flux Core Desoldering Wick or Braid 1805-5F - 5 ft Length - 0.13 in Diameter
1805-5F
Techspray Pro Wick #5 Brown Rosin Flux Core Desoldering Wick or Braid 1805-5F - 5 ft Length - 0.13 in Diameter 1805-5F
The Techspray Pro Wick #5 brown rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.13 in Comes packaged with 5 ft of material.

The Techspray Pro Wick #5 brown rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.13 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96C6338 1805-5F
Product Name Desoldering Braid; Braid Material Techspray Techspray Pro Wick #5 Brown Rosin Flux Core Desoldering Wick or Braid 1805-5F - 5 ft Length - 0.13 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796043 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details