Techspray, an ITW Company Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1802-10F - 10 ft Length - 0.055 in Diameter 1802-10F

Description
The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.
Datasheet
Description
The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1802-10F - 10 ft Length - 0.055 in Diameter - 1802-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1802-10F - 10 ft Length - 0.055 in Diameter
1802-10F
Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1802-10F - 10 ft Length - 0.055 in Diameter 1802-10F
The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.

The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.

Buy Now
Desoldering Braid, 3M X 1.4Mm, Copper; Braid Material Techspray - 96C6321 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 3M X 1.4Mm, Copper; Braid Material Techspray
96C6321
Desoldering Braid, 3M X 1.4Mm, Copper; Braid Material Techspray 96C6321
DESOLDERING BRAID, 3M X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:3m; Product Range:Pro Wick Series; Braid Colour:Yellow RoHS Compliant: Yes

DESOLDERING BRAID, 3M X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:3m; Product Range:Pro Wick Series; Braid Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1802-10F 96C6321
Product Name Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1802-10F - 10 ft Length - 0.055 in Diameter Desoldering Braid, 3M X 1.4Mm, Copper; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 119658 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-CVC-7CH0035S-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 70 kHz - AGM70-100P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details