Weller USA Weller WQB Hot Gas Nozzle 0058755794 - 18 x 13 mm Tip Width 58755794

Description
The Weller WQB hot gas nozzle is another quality product from Weller. Tip has a width of 18 x 13 mm. This hot gas nozzle is designed to work with WQB3000 - Rework Station.
Description
The Weller WQB hot gas nozzle is another quality product from Weller. Tip has a width of 18 x 13 mm. This hot gas nozzle is designed to work with WQB3000 - Rework Station.

Suppliers

Company
Product
Description
Supplier Links
Weller WQB Hot Gas Nozzle 0058755794 - 18 x 13 mm Tip Width - 037103-23417 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller WQB Hot Gas Nozzle 0058755794 - 18 x 13 mm Tip Width
037103-23417
Weller WQB Hot Gas Nozzle 0058755794 - 18 x 13 mm Tip Width 037103-23417
The Weller WQB hot gas nozzle is another quality product from Weller. Tip has a width of 18 x 13 mm. This hot gas nozzle is designed to work with WQB3000 - Rework Station.

The Weller WQB hot gas nozzle is another quality product from Weller. Tip has a width of 18 x 13 mm. This hot gas nozzle is designed to work with WQB3000 - Rework Station.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number 037103-23417
Product Name Weller WQB Hot Gas Nozzle 0058755794 - 18 x 13 mm Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 545020 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Mutiprocess Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
Material Capability Mild Steel, Aluminum, Stainless Steel, Specialty Metals
View Details
Thinline Weld Head - 88A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details