Techspray, an ITW Company Techspray #6 Red No Clean Flux Core Desoldering Wick or Braid 1825-5F - 5 ft Length - 0.193 in Diameter 1825-5F

Description
The Techspray #6 red no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.193 in Comes packaged with 5 ft of material.
Datasheet
Description
The Techspray #6 red no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.193 in Comes packaged with 5 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray #6 Red No Clean Flux Core Desoldering Wick or Braid 1825-5F - 5 ft Length - 0.193 in Diameter - 1825-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #6 Red No Clean Flux Core Desoldering Wick or Braid 1825-5F - 5 ft Length - 0.193 in Diameter
1825-5F
Techspray #6 Red No Clean Flux Core Desoldering Wick or Braid 1825-5F - 5 ft Length - 0.193 in Diameter 1825-5F
The Techspray #6 red no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.193 in Comes packaged with 5 ft of material.

The Techspray #6 red no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.193 in Comes packaged with 5 ft of material.

Buy Now
Desoldering Braid, 5Ft X 4.9Mm, Copper; Braid Material Techspray - 96C6422 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 5Ft X 4.9Mm, Copper; Braid Material Techspray
96C6422
Desoldering Braid, 5Ft X 4.9Mm, Copper; Braid Material Techspray 96C6422
DESOLDERING BRAID, 5FT X 4.9MM, COPPER; Braid Material:Flux Coated Copper; Width:4.9mm; Length:5ft; Product Range:No-Clean Series RoHS Compliant: Yes

DESOLDERING BRAID, 5FT X 4.9MM, COPPER; Braid Material:Flux Coated Copper; Width:4.9mm; Length:5ft; Product Range:No-Clean Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1825-5F 96C6422
Product Name Techspray #6 Red No Clean Flux Core Desoldering Wick or Braid 1825-5F - 5 ft Length - 0.193 in Diameter Desoldering Braid, 5Ft X 4.9Mm, Copper; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122207 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details