Techspray, an ITW Company Desolder Braid; Braid Material Techspray 1808-5F

Description
DESOLDER BRAID; Braid Material:Copper; Width:0.9mm; Length:5ft; Product Range:Techspray 180 RoHS Compliant: Yes
Datasheet
Description
DESOLDER BRAID; Braid Material:Copper; Width:0.9mm; Length:5ft; Product Range:Techspray 180 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desolder Braid; Braid Material Techspray - 12C8646 - Newark, An Avnet Company
Chicago, IL, United States
Desolder Braid; Braid Material Techspray
12C8646
Desolder Braid; Braid Material Techspray 12C8646
DESOLDER BRAID; Braid Material:Copper; Width:0.9mm; Length:5ft; Product Range:Techspray 180 RoHS Compliant: Yes

DESOLDER BRAID; Braid Material:Copper; Width:0.9mm; Length:5ft; Product Range:Techspray 180 RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray Pro Wick #1 White Rosin Flux Core Desoldering Wick or Braid 1808-5F - 5 ft Length - 0.035 in Diameter - 1808-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #1 White Rosin Flux Core Desoldering Wick or Braid 1808-5F - 5 ft Length - 0.035 in Diameter
1808-5F
Techspray Pro Wick #1 White Rosin Flux Core Desoldering Wick or Braid 1808-5F - 5 ft Length - 0.035 in Diameter 1808-5F
The Techspray Pro Wick #1 white rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 5 ft of material.

The Techspray Pro Wick #1 white rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 12C8646 1808-5F
Product Name Desolder Braid; Braid Material Techspray Techspray Pro Wick #1 White Rosin Flux Core Desoldering Wick or Braid 1808-5F - 5 ft Length - 0.035 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Metcal MX Soldering / Rework Station MX-500SPT-21 - METCAL MX-500SPT-21 - R. S. Hughes Company, Inc.
Specs
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Generator 20 kHz - AGM20-3000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details