ITW Chemtronics Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-5L - 5 ft Length - 0.03 in Diameter 2-5L

Description
The Chemtronics Chem-Wik #2 gray rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.
Datasheet
Description
The Chemtronics Chem-Wik #2 gray rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-5L - 5 ft Length - 0.03 in Diameter - 2-5L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-5L - 5 ft Length - 0.03 in Diameter
2-5L
Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-5L - 5 ft Length - 0.03 in Diameter 2-5L
The Chemtronics Chem-Wik #2 gray rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.

The Chemtronics Chem-Wik #2 gray rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.

Buy Now
Braid, Desoldering, Rosin, 5Ft; Braid Material Chemtronics - 93F6336 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 5Ft; Braid Material Chemtronics
93F6336
Braid, Desoldering, Rosin, 5Ft; Braid Material Chemtronics 93F6336
BRAID, DESOLDERING, ROSIN, 5FT; Braid Material:Copper; Width:0.8mm; Length:5ft; Product Range:-; Braid Colour:Gray; Roll Length:5ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 5FT; Braid Material:Copper; Width:0.8mm; Length:5ft; Product Range:-; Braid Colour:Gray; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2-5L 93F6336
Product Name Chemtronics Chem-Wik #2 Gray Rosin Flux Core Desoldering Wick or Braid 2-5L - 5 ft Length - 0.03 in Diameter Braid, Desoldering, Rosin, 5Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 631085 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
Dual Sided Girth Welder - BGW-6000-NA3-600 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding
Thickness Capability 5/16" to 1 9/16"
View Details