ITW Chemtronics Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-25L - 25 ft Length - 0.05 in Diameter 5-25L

Description
The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 25 ft of material.
Datasheet
Description
The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 25 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-25L - 25 ft Length - 0.05 in Diameter - 5-25L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-25L - 25 ft Length - 0.05 in Diameter
5-25L
Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-25L - 25 ft Length - 0.05 in Diameter 5-25L
The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 25 ft of material.

The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 25 ft of material.

Buy Now
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics - 93F9157 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics
93F9157
Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics 93F9157
BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:1.3mm; Length:25ft; Product Range:-; Braid Colour:Yellow; Roll Length:25ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 25FT; Braid Material:Copper; Width:1.3mm; Length:25ft; Product Range:-; Braid Colour:Yellow; Roll Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5-25L 93F9157
Product Name Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-25L - 25 ft Length - 0.05 in Diameter Braid, Desoldering, Rosin, 25Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering Iron Tips - 115166 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
TD-100 Tips - 1126-0605-P1 - PACE
Specs
Equipment Type TD-100 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details
Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details