Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1802-100F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:100ft; Product Range:Techspray 180 RoHS Compliant: Yes
Description
DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:100ft; Product Range:Techspray 180 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 73C2243 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
73C2243
Desoldering Braid; Braid Material Techspray 73C2243
DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:100ft; Product Range:Techspray 180 RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:100ft; Product Range:Techspray 180 RoHS Compliant: Yes

Supplier's Site
Braid, Pro-Wick Desoldering, 100Ft Rohs Compliant Techspray - 25AK8052 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Pro-Wick Desoldering, 100Ft Rohs Compliant Techspray
25AK8052
Braid, Pro-Wick Desoldering, 100Ft Rohs Compliant Techspray 25AK8052
BRAID, PRO-WICK DESOLDERING, 100FT ROHS COMPLIANT: NA

BRAID, PRO-WICK DESOLDERING, 100FT ROHS COMPLIANT: NA

Supplier's Site
Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1802-100F - 100 ft Length - 0.055 in Diameter - 1802-100F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1802-100F - 100 ft Length - 0.055 in Diameter
1802-100F
Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1802-100F - 100 ft Length - 0.055 in Diameter 1802-100F
The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 100 ft of material.

The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 100 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 73C2243 1802-100F
Product Name Desoldering Braid; Braid Material Techspray Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1802-100F - 100 ft Length - 0.055 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1901992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6CC5007-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 20 kHz - ADG20-3000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details