Techspray, an ITW Company Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1823-100F - 100 ft Length - 0.098 in Diameter 1823-100F

Description
The Techspray #4 blue no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.
Description
The Techspray #4 blue no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.

Suppliers

Company
Product
Description
Supplier Links
Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1823-100F - 100 ft Length - 0.098 in Diameter - 1823-100F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1823-100F - 100 ft Length - 0.098 in Diameter
1823-100F
Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1823-100F - 100 ft Length - 0.098 in Diameter 1823-100F
The Techspray #4 blue no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.

The Techspray #4 blue no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 100 ft of material.

Buy Now
Braid, No-Clean Desoldering, 100Ft Rohs Compliant Techspray - 25AK8064 - Newark, An Avnet Company
Chicago, IL, United States
Braid, No-Clean Desoldering, 100Ft Rohs Compliant Techspray
25AK8064
Braid, No-Clean Desoldering, 100Ft Rohs Compliant Techspray 25AK8064
BRAID, NO-CLEAN DESOLDERING, 100FT ROHS COMPLIANT: NA

BRAID, NO-CLEAN DESOLDERING, 100FT ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1823-100F 25AK8064
Product Name Techspray #4 Blue No Clean Flux Core Desoldering Wick or Braid 1823-100F - 100 ft Length - 0.098 in Diameter Braid, No-Clean Desoldering, 100Ft Rohs Compliant Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7719461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
TRITON™ Control Unit - TRCU-M1 - Watts
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Plastic Welding Process; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
View Details