Techspray, an ITW Company Desoldering Braid, Copper; Braid Material Techspray 1815-100F

Description
DESOLDERING BRAID, COPPER; Braid Material:Copper; Width:-; Length:100ft; Product Range:Techspray 181 RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, COPPER; Braid Material:Copper; Width:-; Length:100ft; Product Range:Techspray 181 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, Copper; Braid Material Techspray - 96C6373 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Copper; Braid Material Techspray
96C6373
Desoldering Braid, Copper; Braid Material Techspray 96C6373
DESOLDERING BRAID, COPPER; Braid Material:Copper; Width:-; Length:100ft; Product Range:Techspray 181 RoHS Compliant: Yes

DESOLDERING BRAID, COPPER; Braid Material:Copper; Width:-; Length:100ft; Product Range:Techspray 181 RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-100F - 100 ft Length - 0.055 in Diameter - 1815-100F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-100F - 100 ft Length - 0.055 in Diameter
1815-100F
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-100F - 100 ft Length - 0.055 in Diameter 1815-100F
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 100 ft of material.

The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 100 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96C6373 1815-100F
Product Name Desoldering Braid, Copper; Braid Material Techspray Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-100F - 100 ft Length - 0.055 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details