Techspray, an ITW Company Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-5F - 5 ft Length - 0.055 in Diameter 1815-5F

Description
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.
Description
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.

Suppliers

Company
Product
Description
Supplier Links
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-5F - 5 ft Length - 0.055 in Diameter - 1815-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-5F - 5 ft Length - 0.055 in Diameter
1815-5F
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-5F - 5 ft Length - 0.055 in Diameter 1815-5F
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.

The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 5 ft of material.

Buy Now
No Clean Desoldering Braid; Braid Material Techspray - 96C6375 - Newark, An Avnet Company
Chicago, IL, United States
No Clean Desoldering Braid; Braid Material Techspray
96C6375
No Clean Desoldering Braid; Braid Material Techspray 96C6375
NO CLEAN DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:5ft; Product Range:Techspray 181; Braid Colour:Yellow; Roll Length:5ft RoHS Compliant: Yes

NO CLEAN DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:5ft; Product Range:Techspray 181; Braid Colour:Yellow; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1815-5F 96C6375
Product Name Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-5F - 5 ft Length - 0.055 in Diameter No Clean Desoldering Braid; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2049688 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Welding Tip - Type 13-2 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Process Capability Welding (optional feature)
View Details
ET - 201i DC TIG/Stick - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding; TIG (GTAW)
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
View Details