Techspray, an ITW Company Desoldering Braid, 50Ft X 0.9Mm, Copper; Braid Material Techspray 1820-50F

Description
DESOLDERING BRAID, 50FT X 0.9MM, COPPER; Braid Material:Flux Coated Copper; Width:0.9mm; Length:50ft; Product Range:No-Clean Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 50FT X 0.9MM, COPPER; Braid Material:Flux Coated Copper; Width:0.9mm; Length:50ft; Product Range:No-Clean Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 50Ft X 0.9Mm, Copper; Braid Material Techspray - 96C6404 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 50Ft X 0.9Mm, Copper; Braid Material Techspray
96C6404
Desoldering Braid, 50Ft X 0.9Mm, Copper; Braid Material Techspray 96C6404
DESOLDERING BRAID, 50FT X 0.9MM, COPPER; Braid Material:Flux Coated Copper; Width:0.9mm; Length:50ft; Product Range:No-Clean Series RoHS Compliant: Yes

DESOLDERING BRAID, 50FT X 0.9MM, COPPER; Braid Material:Flux Coated Copper; Width:0.9mm; Length:50ft; Product Range:No-Clean Series RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray #1 White No Clean Flux Core Desoldering Wick or Braid 1820-50F - 50 ft Length - 0.035 in Diameter - 1820-50F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #1 White No Clean Flux Core Desoldering Wick or Braid 1820-50F - 50 ft Length - 0.035 in Diameter
1820-50F
Techspray #1 White No Clean Flux Core Desoldering Wick or Braid 1820-50F - 50 ft Length - 0.035 in Diameter 1820-50F
The Techspray #1 white no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 50 ft of material.

The Techspray #1 white no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 50 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96C6404 1820-50F
Product Name Desoldering Braid, 50Ft X 0.9Mm, Copper; Braid Material Techspray Techspray #1 White No Clean Flux Core Desoldering Wick or Braid 1820-50F - 50 ft Length - 0.035 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 1462877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details