ITW Chemtronics Solder Wicks 40-4-10

Description
Lead free desoldering wick,2.8mmx2.0m
Request a Quote Datasheet
Description
Lead free desoldering wick,2.8mmx2.0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 5086469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
5086469
Solder Wicks 5086469
Lead free desoldering wick,2.8mmx2.0m

Lead free desoldering wick,2.8mmx2.0m

Supplier's Site
Chemtronics Soder-Wick #40 Blue No Clean Flux Core Desoldering Wick or Braid 40-4-10 - 10 ft Length - 0.11 in Diameter - 40-4-10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #40 Blue No Clean Flux Core Desoldering Wick or Braid 40-4-10 - 10 ft Length - 0.11 in Diameter
40-4-10
Chemtronics Soder-Wick #40 Blue No Clean Flux Core Desoldering Wick or Braid 40-4-10 - 10 ft Length - 0.11 in Diameter 40-4-10
The Chemtronics Soder-Wick #40 blue no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 10 ft of material.

The Chemtronics Soder-Wick #40 blue no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 10 ft of material.

Buy Now
Desoldering Braid, , 2.8Mm; Braid Material Chemtronics - 23M8949 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, , 2.8Mm; Braid Material Chemtronics
23M8949
Desoldering Braid, , 2.8Mm; Braid Material Chemtronics 23M8949
DESOLDERING BRAID, , 2.8MM; Braid Material:Copper; Width:2.8mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:2.8mm; External Width - Imperial:0.11" RoHS Compliant: Yes

DESOLDERING BRAID, , 2.8MM; Braid Material:Copper; Width:2.8mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:2.8mm; External Width - Imperial:0.11" RoHS Compliant: Yes

Supplier's Site Datasheet
Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics - 29K6133 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics
29K6133
Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics 29K6133
BRAID, DESOLDERING, LEAD FREE SD, 10FT; Braid Material:Copper; Width:2.8mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Roll Length:10ft RoHS Compliant: Yes

BRAID, DESOLDERING, LEAD FREE SD, 10FT; Braid Material:Copper; Width:2.8mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5086469 40-4-10 23M8949
Product Name Solder Wicks Chemtronics Soder-Wick #40 Blue No Clean Flux Core Desoldering Wick or Braid 40-4-10 - 10 ft Length - 0.11 in Diameter Desoldering Braid, , 2.8Mm; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 3320133 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Moggy & Magnetic Moggy Portable Fillet Welding Travel Carriage System - GM-03-100 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details