ITW Chemtronics Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics 5-100L

Description
BRAID, DESOLDERING, ROSIN, 100FT; Braid Material:Copper; Width:1.3mm; Length:100ft; Product Range:-; Braid Colour:Yellow; Roll Length:100ft RoHS Compliant: Yes
Datasheet
Description
BRAID, DESOLDERING, ROSIN, 100FT; Braid Material:Copper; Width:1.3mm; Length:100ft; Product Range:-; Braid Colour:Yellow; Roll Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics - 48F2107 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics
48F2107
Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics 48F2107
BRAID, DESOLDERING, ROSIN, 100FT; Braid Material:Copper; Width:1.3mm; Length:100ft; Product Range:-; Braid Colour:Yellow; Roll Length:100ft RoHS Compliant: Yes

BRAID, DESOLDERING, ROSIN, 100FT; Braid Material:Copper; Width:1.3mm; Length:100ft; Product Range:-; Braid Colour:Yellow; Roll Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-100L - 100 ft Length - 0.05 in Diameter - 5-100L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-100L - 100 ft Length - 0.05 in Diameter
5-100L
Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-100L - 100 ft Length - 0.05 in Diameter 5-100L
The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 100 ft of material.

The Chemtronics Chem-Wik #5 yellow rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.05 in Comes packaged with 100 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 48F2107 5-100L
Product Name Braid, Desoldering, Rosin, 100Ft; Braid Material Chemtronics Chemtronics Chem-Wik #5 Yellow Rosin Flux Core Desoldering Wick or Braid 5-100L - 100 ft Length - 0.05 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024528 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6HF5006-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 35 kHz - ADG35-600P-230-N0-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details