Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1820-5F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:5ft; Product Range:Techspray 182 RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:5ft; Product Range:Techspray 182 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 91B8020 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
91B8020
Desoldering Braid; Braid Material Techspray 91B8020
DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:5ft; Product Range:Techspray 182 RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:5ft; Product Range:Techspray 182 RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray #1 White No Clean Flux Core Desoldering Wick or Braid 1820-5F - 5 ft Length - 0.035 in Diameter - 1820-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #1 White No Clean Flux Core Desoldering Wick or Braid 1820-5F - 5 ft Length - 0.035 in Diameter
1820-5F
Techspray #1 White No Clean Flux Core Desoldering Wick or Braid 1820-5F - 5 ft Length - 0.035 in Diameter 1820-5F
The Techspray #1 white no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 5 ft of material.

The Techspray #1 white no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 91B8020 1820-5F
Product Name Desoldering Braid; Braid Material Techspray Techspray #1 White No Clean Flux Core Desoldering Wick or Braid 1820-5F - 5 ft Length - 0.035 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024524 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details