ITW Chemtronics Solder Wicks 60-3-5

Description
No clean SD desolder braid,1.5m Lx1.9mmW
Request a Quote Datasheet
Description
No clean SD desolder braid,1.5m Lx1.9mmW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 3140993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
3140993
Solder Wicks 3140993
No clean SD desolder braid,1.5m Lx1.9mmW

No clean SD desolder braid,1.5m Lx1.9mmW

Supplier's Site
Chemtronics Soder-Wick #3 Green No Clean Flux Coating Desoldering Braid 60-3-5 - 5 ft Length - 0.08 in Diameter - No Clean Flux Core - 60-3-5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #3 Green No Clean Flux Coating Desoldering Braid 60-3-5 - 5 ft Length - 0.08 in Diameter - No Clean Flux Core
60-3-5
Chemtronics Soder-Wick #3 Green No Clean Flux Coating Desoldering Braid 60-3-5 - 5 ft Length - 0.08 in Diameter - No Clean Flux Core 60-3-5
The Chemtronics Soder-Wick #3 green no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick #3 green no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 5 ft of material.

Buy Now
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics - 95F6247 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics
95F6247
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics 95F6247
BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:2mm; Length:5ft; Product Range:-; Braid Colour:Green; Braid Size:#3; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:2mm; Length:5ft; Product Range:-; Braid Colour:Green; Braid Size:#3; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 3140993 60-3-5 95F6247
Product Name Solder Wicks Chemtronics Soder-Wick #3 Green No Clean Flux Coating Desoldering Braid 60-3-5 - 5 ft Length - 0.08 in Diameter - No Clean Flux Core Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 536 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - Summit 2200 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details