ITW Chemtronics Solder Wicks 60-2-5

Description
No clean SD desolder braid,1.5m Lx1.5mmW
Request a Quote
Description
No clean SD desolder braid,1.5m Lx1.5mmW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Soder-Wick No Clean Desoldering Braid is designed for efficient solder removal without leaving harmful residues. It features pure, oxygen-free copper braid and a patented no-clean flux technology, ensuring minimal post-solder cleaning is required. The braid is packaged on ESD-safe bobbins, which comply with MIL-STD-1686C and MIL-HDBK-263B standards, reducing the risk of damage from static electricity. This product is suitable for various applications, including lugs, micro circuits, surface mount device pads, and ball grid array pads. It meets or exceeds several industry standards, including MIL-F-14256F and DOD-STD-883E. The braid has a shelf life of two years and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Soder-Wick No Clean Desoldering Braid is designed for efficient solder removal without leaving harmful residues. It features pure, oxygen-free copper braid and a patented no-clean flux technology, ensuring minimal post-solder cleaning is required. The braid is packaged on ESD-safe bobbins, which comply with MIL-STD-1686C and MIL-HDBK-263B standards, reducing the risk of damage from static electricity. This product is suitable for various applications, including lugs, micro circuits, surface mount device pads, and ball grid array pads. It meets or exceeds several industry standards, including MIL-F-14256F and DOD-STD-883E. The braid has a shelf life of two years and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 3140987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
3140987
Solder Wicks 3140987
No clean SD desolder braid,1.5m Lx1.5mmW

No clean SD desolder braid,1.5m Lx1.5mmW

Supplier's Site
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics - 95F6246 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics
95F6246
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics 95F6246
BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:1.5mm; Length:5ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:1.5mm; Length:5ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Soder-Wick #2 Yellow No Clean Flux Coating Desoldering Braid 60-2-5 - 5 ft Length - 0.06 in Diameter - No Clean Flux Core - 60-2-5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #2 Yellow No Clean Flux Coating Desoldering Braid 60-2-5 - 5 ft Length - 0.06 in Diameter - No Clean Flux Core
60-2-5
Chemtronics Soder-Wick #2 Yellow No Clean Flux Coating Desoldering Braid 60-2-5 - 5 ft Length - 0.06 in Diameter - No Clean Flux Core 60-2-5
The Chemtronics Soder-Wick #2 yellow no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick #2 yellow no clean flux coating desoldering braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 3140987 95F6246 60-2-5
Product Name Solder Wicks Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics Chemtronics Soder-Wick #2 Yellow No Clean Flux Coating Desoldering Braid 60-2-5 - 5 ft Length - 0.06 in Diameter - No Clean Flux Core
Process Capability Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Stations - 2769518 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
PerformArc® Robotic Welding Systems -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
AC Input Voltage 460/480V_60Hz
View Details
Laser-Welding Machines - ELC 250 DUO - EMAG L.L.C.
Specs
Process Capability Laser Welding; Welding
View Details