Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1824-5F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 182 RoHS Compliant: Yes
Description
DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 182 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 96C6419 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
96C6419
Desoldering Braid; Braid Material Techspray 96C6419
DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 182 RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 182 RoHS Compliant: Yes

Supplier's Site
Techspray #5 Brown No Clean Flux Core Desoldering Wick or Braid 1824-5F - 5 ft Length - 0.13 in Diameter - 1824-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #5 Brown No Clean Flux Core Desoldering Wick or Braid 1824-5F - 5 ft Length - 0.13 in Diameter
1824-5F
Techspray #5 Brown No Clean Flux Core Desoldering Wick or Braid 1824-5F - 5 ft Length - 0.13 in Diameter 1824-5F
The Techspray #5 brown no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.13 in Comes packaged with 5 ft of material.

The Techspray #5 brown no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.13 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96C6419 1824-5F
Product Name Desoldering Braid; Braid Material Techspray Techspray #5 Brown No Clean Flux Core Desoldering Wick or Braid 1824-5F - 5 ft Length - 0.13 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024498 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - AGM35-900P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details