Techspray, an ITW Company Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-100F - 100 ft Length - 0.075 in Diameter 1816-100F

Description
The Techspray #3 green no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.
Description
The Techspray #3 green no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.

Suppliers

Company
Product
Description
Supplier Links
Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-100F - 100 ft Length - 0.075 in Diameter - 1816-100F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-100F - 100 ft Length - 0.075 in Diameter
1816-100F
Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-100F - 100 ft Length - 0.075 in Diameter 1816-100F
The Techspray #3 green no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.

The Techspray #3 green no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.

Buy Now
Desoldering Braid; Braid Material Techspray - 96C6379 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
96C6379
Desoldering Braid; Braid Material Techspray 96C6379
DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:100ft; Product Range:Techspray 181; Braid Colour:Green; Braid Size:#3; Flux Type:No Clean RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:100ft; Product Range:Techspray 181; Braid Colour:Green; Braid Size:#3; Flux Type:No Clean RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1816-100F 96C6379
Product Name Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-100F - 100 ft Length - 0.075 in Diameter Desoldering Braid; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 631087 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
PerformArc® Robotic Welding Systems -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
AC Input Voltage 460/480V_60Hz
View Details
Advanced Capacitive Discharge Welders - 100ADP - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
View Details