Techspray, an ITW Company Desoldering Braid, 50Ft X 1.4Mm, Copper; Braid Material Techspray 1821-50F

Description
DESOLDERING BRAID, 50FT X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:50ft; Product Range:No-Clean Series RoHS Compliant: Yes
Description
DESOLDERING BRAID, 50FT X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:50ft; Product Range:No-Clean Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 50Ft X 1.4Mm, Copper; Braid Material Techspray - 96C6409 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 50Ft X 1.4Mm, Copper; Braid Material Techspray
96C6409
Desoldering Braid, 50Ft X 1.4Mm, Copper; Braid Material Techspray 96C6409
DESOLDERING BRAID, 50FT X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:50ft; Product Range:No-Clean Series RoHS Compliant: Yes

DESOLDERING BRAID, 50FT X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:50ft; Product Range:No-Clean Series RoHS Compliant: Yes

Supplier's Site
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1821-50F - 50 ft Length - 0.055 in Diameter - 1821-50F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1821-50F - 50 ft Length - 0.055 in Diameter
1821-50F
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1821-50F - 50 ft Length - 0.055 in Diameter 1821-50F
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 50 ft of material.

The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 50 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96C6409 1821-50F
Product Name Desoldering Braid, 50Ft X 1.4Mm, Copper; Braid Material Techspray Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1821-50F - 50 ft Length - 0.055 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1823821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details